Cosel U.S.A., Inc. 16A EMI RFI Filter ESP-16-472

Description
Power Line Filter EMI/EMC 60Hz 16A 250VAC/250VDC Screwless Flange Mount Product overview: ESP-16-472 from Cosel is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-ESP-16-472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Line Filter EMI/EMC 60Hz 16A 250VAC/250VDC Screwless Flange Mount Product overview: ESP-16-472 from Cosel is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-ESP-16-472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A EMI RFI Filter - 838-ESP-16-472 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16A EMI RFI Filter
838-ESP-16-472
16A EMI RFI Filter 838-ESP-16-472
Power Line Filter EMI/EMC 60Hz 16A 250VAC/250VDC Screwless Flange Mount Product overview: ESP-16-472 from Cosel is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-ESP-16-472 can be used for catalog matching and distributor lookup.

Power Line Filter EMI/EMC 60Hz 16A 250VAC/250VDC Screwless Flange Mount Product overview: ESP-16-472 from Cosel is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 16A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-ESP-16-472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-ESP-16-472
Product Name 16A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - DF1706E - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Digital
Fc 192 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
 - AFS930S3-T - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 930500 kHz
View Details
2 suppliers