Win Source Part Number: 1045259-EAP-10-681
Category: Filters>Power Line Filter Modules
Series: EAP
Termination Style: Terminal Block
Package: Box
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 10 A
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Voltage - Rated AC (Phase to Ground/Neutral): 250 V
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Cosel USA, Inc.
Other Names: EAP-10-681-ND,1776-2
Base Product Number: EAP-10
Approval Agency: cURus, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045259-EAP-10-681 |
| Product Name | Filters - Power Line Filter Modules |