Cosel U.S.A., Inc. Power Supplies - Board Mount - AC DC Converters DPF1000

Description
Win Source Part Number: 1355406-DPF1000 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DPF (1000W) Package: Box Product Status: Active Features: Remote On/Off, Universal Input Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 4.67" L x 3.35" W x 0.50" H (118.6mm x 85.1mm x 12.7mm) ECCN: EAR99 Power (Watts): 1000 W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 360V Efficiency: 90% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355406-DPF1000 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DPF (1000W) Package: Box Product Status: Active Features: Remote On/Off, Universal Input Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 4.67" L x 3.35" W x 0.50" H (118.6mm x 85.1mm x 12.7mm) ECCN: EAR99 Power (Watts): 1000 W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 360V Efficiency: 90% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1355406-DPF1000 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1355406-DPF1000
Power Supplies - Board Mount - AC DC Converters 1355406-DPF1000
Win Source Part Number: 1355406-DPF1000 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 46 pct. Type: Enclosed MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DPF (1000W) Package: Box Product Status: Active Features: Remote On/Off, Universal Input Package / Case: 9-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9540 Applications: ITE (Commercial) Size / Dimension: 4.67" L x 3.35" W x 0.50" H (118.6mm x 85.1mm x 12.7mm) ECCN: EAR99 Power (Watts): 1000 W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Input: 85 ~ 264 VAC Voltage - Output 1: 360V Efficiency: 90% California Prop 65: Warning Information

Win Source Part Number: 1355406-DPF1000
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: Enclosed
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: DPF (1000W)
Package: Box
Product Status: Active
Features: Remote On/Off, Universal Input
Package / Case: 9-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9540
Applications: ITE (Commercial)
Size / Dimension: 4.67" L x 3.35" W x 0.50" H (118.6mm x 85.1mm x 12.7mm)
ECCN: EAR99
Power (Watts): 1000 W
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Input: 85 ~ 264 VAC
Voltage - Output 1: 360V
Efficiency: 90%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1355406-DPF1000
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR2280BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details