Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters DHS50B05

Description
Win Source Part Number: 1355408-DHS50B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 80% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355408-DHS50B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 80% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355408-DHS50B05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355408-DHS50B05
Power Supplies - Board Mount - DC DC Converters 1355408-DHS50B05
Win Source Part Number: 1355408-DHS50B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 6-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 80% California Prop 65: Warning Information

Win Source Part Number: 1355408-DHS50B05
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 53 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: DHS (50W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP
Package / Case: 6-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 10A
Voltage - Input (Max): 400V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 200V
Voltage - Output 1: 5V
Efficiency: 80%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1355408-DHS50B05
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck VQFN Step-Down DC-DC Converter IC - 776-CHL8325A-04CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 to 85 C (-4 to 185 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1228597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details