Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DHS250B28 DHS250B28

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 846743-DHS250B28 Series: DHS (250W) Features: DC DC Converter 1 Output - Input Family Name: DHS250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 846743-DHS250B28 Series: DHS (250W) Features: DC DC Converter 1 Output - Input Family Name: DHS250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DHS250B28 - 846743-DHS250B28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DHS250B28
846743-DHS250B28
Power Supplies Board Mount DCDC Converters - DHS250B28 846743-DHS250B28
Manufacturer: Cosel USA, Inc. Win Source Part Number: 846743-DHS250B28 Series: DHS (250W) Features: DC DC Converter 1 Output - Input Family Name: DHS250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 846743-DHS250B28
Series: DHS (250W)
Features: DC DC Converter 1 Output - Input
Family Name: DHS250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
28 V 252 W DC-DC Converter IC - 132-DHS250B28 - ERSAELECTRONICS PTE. LTD.
Singapore
28 V 252 W DC-DC Converter IC
132-DHS250B28
28 V 252 W DC-DC Converter IC 132-DHS250B28
DH Series Single Output 28 V 252 W Encapsulated DC/DC Converter Power Supply Product overview: DHS250B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 V, 252 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28 V, 252 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B28 can be used for catalog matching and distributor lookup.

DH Series Single Output 28 V 252 W Encapsulated DC/DC Converter Power Supply Product overview: DHS250B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 V, 252 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28 V, 252 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS250B28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 846743-DHS250B28 132-DHS250B28
Product Name Power Supplies Board Mount DCDC Converters - DHS250B28 28 V 252 W DC-DC Converter IC
Output Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DCP011512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details