Cosel U.S.A., Inc. Power Supplies - Board Mount DC DC Converters DHS200A24

Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: DHS (200W) Package: Box Type: Isolated Module Product Status: Active Base Product Number: DHS200 Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: 8-DIP Module
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: DHS (200W) Package: Box Type: Isolated Module Product Status: Active Base Product Number: DHS200 Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: 8-DIP Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: Cosel USA, Inc. Category: Power Supplies - Board Mount DC DC Converters Series: DHS (200W) Package: Box Type: Isolated Module Product Status: Active Base Product Number: DHS200 Operating Temperature: -40°C ~ 100°C (With Derating) Mounting Type: Through Hole Package / Case: 8-DIP Module

Manufacturer: Cosel USA, Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: DHS (200W)
Package: Box
Type: Isolated Module
Product Status: Active
Base Product Number: DHS200
Operating Temperature: -40°C ~ 100°C (With Derating)
Mounting Type: Through Hole
Package / Case: 8-DIP Module

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1231225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details