Cosel U.S.A., Inc. 100.8W DC-DC Converter IC DHS100B28

Description
DC-DC Regulated Power Supply Module, 1 Output, 100.8W, Hybrid, PACKAGE-6 Product overview: DHS100B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS100B28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 100.8W, Hybrid, PACKAGE-6 Product overview: DHS100B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS100B28 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100.8W DC-DC Converter IC - 132-DHS100B28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100.8W DC-DC Converter IC
132-DHS100B28
100.8W DC-DC Converter IC 132-DHS100B28
DC-DC Regulated Power Supply Module, 1 Output, 100.8W, Hybrid, PACKAGE-6 Product overview: DHS100B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS100B28 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 100.8W, Hybrid, PACKAGE-6 Product overview: DHS100B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100.8W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100.8W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS100B28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1031578-DHS100B28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031578-DHS100B28
Power Supplies - Board Mount - DC DC Converters 1031578-DHS100B28
Win Source Part Number: 1031578-DHS100B28 Category: Power Supplies - Board Mount>DC DC Converters Series: DHS (100W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 3.6A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 28V Efficiency: 86% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 100°C (With Derating) Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) Alternative Parts (Cross-Reference): V24C28T100BL; VI-JWL-CW; V24C28C100BL; PH100S28028; PH75S48-28; DHS100B24; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1202 Base Product Number: DHS100

Win Source Part Number: 1031578-DHS100B28
Category: Power Supplies - Board Mount>DC DC Converters
Series: DHS (100W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 3.6A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 28V
Efficiency: 86%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm)
Alternative Parts (Cross-Reference): V24C28T100BL; VI-JWL-CW; V24C28C100BL; PH100S28028; PH75S48-28; DHS100B24;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1202
Base Product Number: DHS100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-DHS100B28 1031578-DHS100B28
Product Name 100.8W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Output Voltage 28 volts 200 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Boost DC-DC Converter IC - 715-LM5022QDGSRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers