Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DHS100B24 DHS100B24

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 793482-DHS100B24 Series: DHS Type: Bus Converter Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Family Name: DHS100B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): PH75S280-24; PH100S280-24; PH75A280-24; PH75F280-24; Introduction Date: June 10, 2009 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 793482-DHS100B24 Series: DHS Type: Bus Converter Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Family Name: DHS100B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): PH75S280-24; PH100S280-24; PH75A280-24; PH75F280-24; Introduction Date: June 10, 2009 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DHS100B24 - 793482-DHS100B24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DHS100B24
793482-DHS100B24
Power Supplies Board Mount DCDC Converters - DHS100B24 793482-DHS100B24
Manufacturer: Cosel USA, Inc. Win Source Part Number: 793482-DHS100B24 Series: DHS Type: Bus Converter Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 6-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86% Family Name: DHS100B Categories: Power Supplies - Board Mount Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) Input Voltage MIN: 200V Voltage Input MAX: 400V Current - Output (Maximum): 4.2A Alternative Parts (Cross-Reference): PH75S280-24; PH100S280-24; PH75A280-24; PH75F280-24; Introduction Date: June 10, 2009 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 793482-DHS100B24
Series: DHS
Type: Bus Converter Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Remote On/Off, OCP, OTP, OVP
Package: 6-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 86%
Family Name: DHS100B
Categories: Power Supplies - Board Mount
Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm)
Input Voltage MIN: 200V
Voltage Input MAX: 400V
Current - Output (Maximum): 4.2A
Alternative Parts (Cross-Reference): PH75S280-24; PH100S280-24; PH75A280-24; PH75F280-24;
Introduction Date: June 10, 2009
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 793482-DHS100B24
Product Name Power Supplies Board Mount DCDC Converters - DHS100B24
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227516P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details