Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters DHS100B15

Description
Win Source Part Number: 1355452-DHS100B15 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (100W) Package: Box Product Status: Active Package / Case: 6-DIP Module Base Product Number: DHS100 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 6.7A Power (Watts): 101 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 15V Efficiency: 86% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355452-DHS100B15 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (100W) Package: Box Product Status: Active Package / Case: 6-DIP Module Base Product Number: DHS100 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 6.7A Power (Watts): 101 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 15V Efficiency: 86% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355452-DHS100B15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355452-DHS100B15
Power Supplies - Board Mount - DC DC Converters 1355452-DHS100B15
Win Source Part Number: 1355452-DHS100B15 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DHS (100W) Package: Box Product Status: Active Package / Case: 6-DIP Module Base Product Number: DHS100 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 6.7A Power (Watts): 101 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 15V Efficiency: 86% California Prop 65: Warning Information

Win Source Part Number: 1355452-DHS100B15
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 45 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: DHS (100W)
Package: Box
Product Status: Active
Package / Case: 6-DIP Module
Base Product Number: DHS100
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 6.7A
Power (Watts): 101 W
Voltage - Input (Max): 400V
Number of Outputs: 1
Voltage - Input (Min): 200V
Voltage - Output 1: 15V
Efficiency: 86%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1355452-DHS100B15
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data