Win Source Part Number: 1355420-DHS100B03
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 43 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: DHS (100W)
Package: Box
Product Status: Active
Package / Case: 6-DIP Module
Base Product Number: DHS100
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.30" L x 1.47" W x 0.50" H (58.4mm x 37.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 20A
Power (Watts): 66 W
Voltage - Input (Max): 400V
Number of Outputs: 1
Voltage - Input (Min): 200V
Voltage - Output 1: 3.3V
Efficiency: 79%
California Prop 65: Warning Information
DC-DC Regulated Power Supply Module, 1 Output, 66W, Hybrid, PACKAGE-6 Product overview: DHS100B03 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 66W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DHS100B03 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1355420-DHS100B03 | 132-DHS100B03 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 66W DC-DC Converter IC |
| Package Type | DIP; Other; Box |