Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DBS400B28 DBS400B28

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916798-DBS400B28 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 28V - - - 14.5A 200V - 400V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2060, DBS400B28-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916798-DBS400B28 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 28V - - - 14.5A 200V - 400V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2060, DBS400B28-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DBS400B28 - 916798-DBS400B28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS400B28
916798-DBS400B28
Power Supplies Board Mount DCDC Converters - DBS400B28 916798-DBS400B28
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916798-DBS400B28 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 28V - - - 14.5A 200V - 400V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2060, DBS400B28-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 916798-DBS400B28
Series: DBS (400W)
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 28V - - - 14.5A 200V - 400V Input
Package: 21-DIP Module
Package: Box
Mounting: Through Hole
Family Name: DBS400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2060, DBS400B28-ND

Buy Now Datasheet
406W DC-DC Converter IC - 132-DBS400B28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
406W DC-DC Converter IC
132-DBS400B28
406W DC-DC Converter IC 132-DBS400B28
DC-DC Regulated Power Supply Module, 1 Output, 406W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 406W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 406W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B28 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 406W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B28 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 406W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 406W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 916798-DBS400B28 132-DBS400B28
Product Name Power Supplies Board Mount DCDC Converters - DBS400B28 406W DC-DC Converter IC
Package Type Other; Box Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details