Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DBS400B24 DBS400B24

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916797-DBS400B24 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 17A 200V - 400V Input Package: 21-DIP Module Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916797-DBS400B24 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 17A 200V - 400V Input Package: 21-DIP Module Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DBS400B24 - 916797-DBS400B24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS400B24
916797-DBS400B24
Power Supplies Board Mount DCDC Converters - DBS400B24 916797-DBS400B24
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916797-DBS400B24 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 24V - - 17A 200V - 400V Input Package: 21-DIP Module Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 916797-DBS400B24
Series: DBS (400W)
Operating Temperature Range: -20°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 17A 200V - 400V Input
Package: 21-DIP Module
Mounting: Through Hole
Family Name: DBS400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Converter;DC-DC;24V@17A;200-400V In;Enclosed;Telecom;Switching;DBS Series - 165-DBS400B24 - Utmel Electronic Limited
Hong Kong, China
Converter;DC-DC;24V@17A;200-400V In;Enclosed;Telecom;Switching;DBS Series
165-DBS400B24
Converter;DC-DC;24V@17A;200-400V In;Enclosed;Telecom;Switching;DBS Series 165-DBS400B24
Converter;DC-DC;24V@ 17A;200-400V In;Enclosed;Telecom; Switching;DBS Series

Converter;DC-DC;24V@17A;200-400V In;Enclosed;Telecom;Switching;DBS Series

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 916797-DBS400B24 165-DBS400B24
Product Name Power Supplies Board Mount DCDC Converters - DBS400B24 Converter;DC-DC;24V@17A;200-400V In;Enclosed;Telecom;Switching;DBS Series
Package Type DIP; Other; 21-DIP Module DIP; Other; 21-DIP Module
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details