Cosel U.S.A., Inc. DC DC Converters DBS400B12

Description
Isolated Module DC DC Converter 1 Output 12V 34A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 34A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2059-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2059-ND
DC DC Converters 1776-2059-ND
Isolated Module DC DC Converter 1 Output 12V 34A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 12V 34A 200V - 400V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS400B12
772521-DBS400B12
Power Supplies Board Mount DCDC Converters - DBS400B12 772521-DBS400B12
Manufacturer: Cosel USA, Inc. Win Source Part Number: 772521-DBS400B12 Series: * Family Name: DBS400B12 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): HDC300B120M400N-00; V375B12C300BS2; V300A12M400BF3; V300A12M400B3; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 772521-DBS400B12
Series: *
Family Name: DBS400B12
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): HDC300B120M400N-00; V375B12C300BS2; V300A12M400BF3; V300A12M400B3;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DBS400B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBS400B12
Power Supplies - Board Mount - DC DC Converters DBS400B12
DC DC CONVERTER 12V 408W

DC DC CONVERTER 12V 408W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2059-ND 772521-DBS400B12 DBS400B12
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - DBS400B12 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to ? C (-4 to ? F)
DC Output Current 34 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details