Cosel U.S.A., Inc. 408W DC-DC Converter IC DBS400B12

Description
DC-DC Regulated Power Supply Module, 1 Output, 408W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B12 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 408W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 408W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 408W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B12 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 408W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 408W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
408W DC-DC Converter IC - 132-DBS400B12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
408W DC-DC Converter IC
132-DBS400B12
408W DC-DC Converter IC 132-DBS400B12
DC-DC Regulated Power Supply Module, 1 Output, 408W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B12 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 408W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 408W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B12 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 408W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B12 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 408W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 408W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 132-DBS400B12
Product Name 408W DC-DC Converter IC
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Power Supply Chip >> DC-DC Converters - LM2663MX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Output Voltage -5.5 to -1.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details