Cosel U.S.A., Inc. 405W DC-DC Converter IC DBS400B07

Description
DC-DC Regulated Power Supply Module, 1 Output, 405W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B07 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 405W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 405W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B07 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 405W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B07 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
405W DC-DC Converter IC - 132-DBS400B07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
405W DC-DC Converter IC
132-DBS400B07
405W DC-DC Converter IC 132-DBS400B07
DC-DC Regulated Power Supply Module, 1 Output, 405W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B07 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 405W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B07 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 405W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B07 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 405W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 405W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DBS400B07 - 916796-DBS400B07 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS400B07
916796-DBS400B07
Power Supplies Board Mount DCDC Converters - DBS400B07 916796-DBS400B07
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916796-DBS400B07 Series: DBS (400W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 7.5V - - - 54A 200V - 400V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 916796-DBS400B07
Series: DBS (400W)
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 7.5V - - - 54A 200V - 400V Input
Package: 21-DIP Module
Package: Box
Mounting: Through Hole
Family Name: DBS400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-DBS400B07 916796-DBS400B07
Product Name 405W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DBS400B07
Package Type Other; Full Brick Other; Box
Unlock Full Specs
to access all available technical data