Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters DBS400B05

Description
Win Source Part Number: 1355410-DBS400B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -20°C ~ 85°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DBS (400W) Package: Box Product Status: Last Time Buy Package / Case: 21-DIP Module Base Product Number: DBS400 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 80A Power (Watts): 400 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 83% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355410-DBS400B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -20°C ~ 85°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DBS (400W) Package: Box Product Status: Last Time Buy Package / Case: 21-DIP Module Base Product Number: DBS400 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 80A Power (Watts): 400 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 83% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355410-DBS400B05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355410-DBS400B05
Power Supplies - Board Mount - DC DC Converters 1355410-DBS400B05
Win Source Part Number: 1355410-DBS400B05 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -20°C ~ 85°C (With Derating) Fake Threat In the Open Market: 50 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: DBS (400W) Package: Box Product Status: Last Time Buy Package / Case: 21-DIP Module Base Product Number: DBS400 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 80A Power (Watts): 400 W Voltage - Input (Max): 400V Number of Outputs: 1 Voltage - Input (Min): 200V Voltage - Output 1: 5V Efficiency: 83% California Prop 65: Warning Information

Win Source Part Number: 1355410-DBS400B05
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -20°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 50 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: DBS (400W)
Package: Box
Product Status: Last Time Buy
Package / Case: 21-DIP Module
Base Product Number: DBS400
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 80A
Power (Watts): 400 W
Voltage - Input (Max): 400V
Number of Outputs: 1
Voltage - Input (Min): 200V
Voltage - Output 1: 5V
Efficiency: 83%
California Prop 65: Warning Information

Buy Now Datasheet
400W DC-DC Converter IC - 132-DBS400B05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W DC-DC Converter IC
132-DBS400B05
400W DC-DC Converter IC 132-DBS400B05
DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B05 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B05 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1355410-DBS400B05 132-DBS400B05
Product Name Power Supplies - Board Mount - DC DC Converters 400W DC-DC Converter IC
Package Type DIP; Other; Box Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details