DC-DC Regulated Power Supply Module, 1 Output, 264W, Hybrid, ROHS COMPLIANT, PACKAGE-21 Product overview: DBS400B03 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 264W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 264W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DBS400B03 can be used for catalog matching and distributor lookup.
Manufacturer: Cosel USA, Inc.
Win Source Part Number: 868256-DBS400B03
Series: DBS (400W)
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 80A 200V - 400V Input
Package: 21-DIP Module
Package: Box
Mounting: Through Hole
Family Name: DBS400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2057, DBS400B03-ND
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-DBS400B03 | 868256-DBS400B03 |
| Product Name | 264W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - DBS400B03 |
| Package Type | Other; Full Brick | Other; Box |