Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DBS200B12 DBS200B12

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 772520-DBS200B12 Series: * Family Name: DBS200B12 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): V375A12C150BN2; V300B12M250AS1 ; V375A12C150BS1; V300C12T250AN3; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 772520-DBS200B12 Series: * Family Name: DBS200B12 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): V375A12C150BN2; V300B12M250AS1 ; V375A12C150BS1; V300C12T250AN3; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS200B12
772520-DBS200B12
Power Supplies Board Mount DCDC Converters - DBS200B12 772520-DBS200B12
Manufacturer: Cosel USA, Inc. Win Source Part Number: 772520-DBS200B12 Series: * Family Name: DBS200B12 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): V375A12C150BN2; V300B12M250AS1 ; V375A12C150BS1; V300C12T250AN3; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 772520-DBS200B12
Series: *
Family Name: DBS200B12
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): V375A12C150BN2; V300B12M250AS1 ; V375A12C150BS1; V300C12T250AN3;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1776-2056-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2056-ND
DC DC Converters 1776-2056-ND
Isolated Module DC DC Converter 1 Output 12V 20A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 12V 20A 200V - 400V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DBS200B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBS200B12
Power Supplies - Board Mount - DC DC Converters DBS200B12
DC DC CONVERTER 12V 240W

DC DC CONVERTER 12V 240W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 772520-DBS200B12 1776-2056-ND DBS200B12
Product Name Power Supplies Board Mount DCDC Converters - DBS200B12 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to ? C (-4 to ? F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6879-ea-pul-10750-240-6u-60000w-32098 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details