Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - DBS150A24 DBS150A24

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916795-DBS150A24 Series: DBS (150W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 6.3A 66V - 160V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2053, DBS150A24-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916795-DBS150A24 Series: DBS (150W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 6.3A 66V - 160V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2053, DBS150A24-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DBS150A24 - 916795-DBS150A24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DBS150A24
916795-DBS150A24
Power Supplies Board Mount DCDC Converters - DBS150A24 916795-DBS150A24
Manufacturer: Cosel USA, Inc. Win Source Part Number: 916795-DBS150A24 Series: DBS (150W) Operating Temperature Range: -20°C ~ 85°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 6.3A 66V - 160V Input Package: 21-DIP Module Package: Box Mounting: Through Hole Family Name: DBS150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2053, DBS150A24-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 916795-DBS150A24
Series: DBS (150W)
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 24V - - - 6.3A 66V - 160V Input
Package: 21-DIP Module
Package: Box
Mounting: Through Hole
Family Name: DBS150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2053, DBS150A24-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 916795-DBS150A24
Product Name Power Supplies Board Mount DCDC Converters - DBS150A24
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 85-BQ24780SRUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers