MEDICAL&ITE EXTERNAL ADAPTER,150
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1776-CXLA150F-12-A2-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | Medical Power Supply; 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| AC Output Voltage | 12.0 volts |