Win Source Part Number: 1351576-CQS24033-40
Category: Power Supplies - Board Mount - DC DC Converters
Series: CQS (140W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Box
Size / Dimension: 2.28" L x 1.45" W x 0.33" H (57.9mm x 36.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: CQS24033
Product Status: Last Time Buy
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1351576-CQS24033-40 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |