Cosel U.S.A., Inc. 48V 403W DC-DC Converter IC CHS4004848-B

Description
DC DC CONVERTER 48V 403W Product overview: CHS4004848-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 403W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 403W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4004848-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 48V 403W Product overview: CHS4004848-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 403W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 403W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4004848-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48V 403W DC-DC Converter IC - 132-CHS4004848-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48V 403W DC-DC Converter IC
132-CHS4004848-B
48V 403W DC-DC Converter IC 132-CHS4004848-B
DC DC CONVERTER 48V 403W Product overview: CHS4004848-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 403W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 403W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4004848-B can be used for catalog matching and distributor lookup.

DC DC CONVERTER 48V 403W Product overview: CHS4004848-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 403W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 48V, 403W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4004848-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1355431-CHS4004848-B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355431-CHS4004848-B
Power Supplies - Board Mount - DC DC Converters 1355431-CHS4004848-B
Win Source Part Number: 1355431-CHS4004848-B Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 44 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CHS (400W) Package: Box Product Status: Active Features: Adjustable Output, Baseplate, Remote Sense Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Base Product Number: CHS4004848 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 8.4A Power (Watts): 403 W Voltage - Input (Max): 76V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 2.25 kV Voltage - Input (Min): 36V Voltage - Output 1: 48V Efficiency: 94% California Prop 65: Warning Information

Win Source Part Number: 1355431-CHS4004848-B
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 44 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CHS (400W)
Package: Box
Product Status: Active
Features: Adjustable Output, Baseplate, Remote Sense
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Base Product Number: CHS4004848
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 8.4A
Power (Watts): 403 W
Voltage - Input (Max): 76V
Control Features: Enable, Active Low
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 2.25 kV
Voltage - Input (Min): 36V
Voltage - Output 1: 48V
Efficiency: 94%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CHS4004848-B 1355431-CHS4004848-B
Product Name 48V 403W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details