Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters CHS4002412-B

Description
Win Source Part Number: 1355435-CHS4002412-B Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CHS (400W) Package: Box Product Status: Active Features: Adjustable Output, Baseplate, Remote Sense Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Base Product Number: CHS4002412 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 26.5A Power (Watts): 318 W Voltage - Input (Max): 36V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 93.5% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355435-CHS4002412-B Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CHS (400W) Package: Box Product Status: Active Features: Adjustable Output, Baseplate, Remote Sense Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Base Product Number: CHS4002412 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 26.5A Power (Watts): 318 W Voltage - Input (Max): 36V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 93.5% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355435-CHS4002412-B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355435-CHS4002412-B
Power Supplies - Board Mount - DC DC Converters 1355435-CHS4002412-B
Win Source Part Number: 1355435-CHS4002412-B Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 45 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CHS (400W) Package: Box Product Status: Active Features: Adjustable Output, Baseplate, Remote Sense Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Base Product Number: CHS4002412 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 26.5A Power (Watts): 318 W Voltage - Input (Max): 36V Control Features: Enable, Active Low Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 2.25 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 93.5% California Prop 65: Warning Information

Win Source Part Number: 1355435-CHS4002412-B
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 45 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CHS (400W)
Package: Box
Product Status: Active
Features: Adjustable Output, Baseplate, Remote Sense
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Base Product Number: CHS4002412
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.32" L x 1.47" W x 0.50" H (58.9mm x 37.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 26.5A
Power (Watts): 318 W
Voltage - Input (Max): 36V
Control Features: Enable, Active Low
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 2.25 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 93.5%
California Prop 65: Warning Information

Buy Now Datasheet
DC-DC Converters - 1872701 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1872701
DC-DC Converters 1872701
Cosel CHS4002412-B DC/DC Converter

Cosel CHS4002412-B DC/DC Converter

Supplier's Site
12V 318W DC-DC Converter IC - 132-CHS4002412-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 318W DC-DC Converter IC
132-CHS4002412-B
12V 318W DC-DC Converter IC 132-CHS4002412-B
DC DC CONVERTER 12V 318W Product overview: CHS4002412-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 318W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 318W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4002412-B can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 318W Product overview: CHS4002412-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 318W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 318W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS4002412-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1355435-CHS4002412-B 1872701 132-CHS4002412-B
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converters 12V 318W DC-DC Converter IC
Package Type Other; Box DIP; Other; Dip Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers