Cosel CHS3002405-B DC/DC Converter
Win Source Part Number: 1355415-CHS3002405-B
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CHS (300W)
Package: Box
Product Status: Active
Features: Adjustable Output, Basplate
Package / Case: 8-DIP Module
Base Product Number: CHS3002405
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.32" L x 0.92" W x 0.50" H (58.9mm x 23.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 40A
Power (Watts): 200 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 250 V
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 93.5%
California Prop 65: Warning Information
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1325402 | 1355415-CHS3002405-B |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Dip | DIP; Other; Box |