Cosel CHS2004812-B DC/DC Converter
DC-DC Regulated Power Supply Module Product overview: CHS2004812-B from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CHS2004812-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355416-CHS2004812-B
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 31 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CHS (200W)
Package: Box
Product Status: Active
Package / Case: 8-DIP Module
Base Product Number: CHS2004812
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.30" L x 0.92" W x 0.50" H (58.4mm x 23.3mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 16A
Power (Watts): 192 W
Voltage - Input (Max): 76V
Number of Outputs: 1
Voltage - Isolation: 250 V
Voltage - Input (Min): 36V
Voltage - Output 1: 12V
Efficiency: 94%
California Prop 65: Warning Information
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1325401 | 132-CHS2004812-B | 1355416-CHS2004812-B |
| Product Name | DC-DC Converters | DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Dip | DIP; Other; Box |