Win Source Part Number: 1337351-CHS1202415
Category: Power Supplies - Board Mount - DC DC Converters
Series: CHS (120W)
Type: Isolated Module
Features: Remote Sense
Package: Box
Size / Dimension: 1.30" L x 0.90" W x 0.41" H (33.0mm x 22.9mm x 10.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 120 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Approval Agency: CE, cURus, TUV
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337351-CHS1202415 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |