Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters CES24120-6

Description
Win Source Part Number: 1051813-CES24120-6 Category: Power Supplies - Board Mount>DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Alternative Parts (Cross-Reference): UWE-12/6-Q12P-C; UWE-12/6-Q12PB-C; UWE-12/6-Q12NB-C; IEA48007A120V001R; ISA48007A120V-001-R; PAH50S48-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1160 Base Product Number: CES24120 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1051813-CES24120-6 Category: Power Supplies - Board Mount>DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Alternative Parts (Cross-Reference): UWE-12/6-Q12P-C; UWE-12/6-Q12PB-C; UWE-12/6-Q12NB-C; IEA48007A120V001R; ISA48007A120V-001-R; PAH50S48-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1160 Base Product Number: CES24120 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1051813-CES24120-6 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1051813-CES24120-6
Power Supplies - Board Mount - DC DC Converters 1051813-CES24120-6
Win Source Part Number: 1051813-CES24120-6 Category: Power Supplies - Board Mount>DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Alternative Parts (Cross-Reference): UWE-12/6-Q12P-C; UWE-12/6-Q12PB-C; UWE-12/6-Q12NB-C; IEA48007A120V001R; ISA48007A120V-001-R; PAH50S48-12; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Other Names: 1776-1160 Base Product Number: CES24120 Product Status: Last Time Buy

Win Source Part Number: 1051813-CES24120-6
Category: Power Supplies - Board Mount>DC DC Converters
Series: CES (80W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm)
Alternative Parts (Cross-Reference): UWE-12/6-Q12P-C; UWE-12/6-Q12PB-C; UWE-12/6-Q12NB-C; IEA48007A120V001R; ISA48007A120V-001-R; PAH50S48-12;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Other Names: 1776-1160
Base Product Number: CES24120
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1051813-CES24120-6
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
DC-DC Converters - 1228616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 19 volts
View Details