Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters CES24050-16

Description
Win Source Part Number: 1336721-CES24050-16 Category: Power Supplies - Board Mount - DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Size / Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: CES24050 Product Status: Last Time Buy California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1336721-CES24050-16 Category: Power Supplies - Board Mount - DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Size / Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: CES24050 Product Status: Last Time Buy California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336721-CES24050-16 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336721-CES24050-16
Power Supplies - Board Mount - DC DC Converters 1336721-CES24050-16
Win Source Part Number: 1336721-CES24050-16 Category: Power Supplies - Board Mount - DC DC Converters Series: CES (80W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP Package: Box Size / Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 1 Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Cosel USA, Inc. Base Product Number: CES24050 Product Status: Last Time Buy California Prop 65: Warning Information

Win Source Part Number: 1336721-CES24050-16
Category: Power Supplies - Board Mount - DC DC Converters
Series: CES (80W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Box
Size / Dimension: 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 1
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Cosel USA, Inc.
Base Product Number: CES24050
Product Status: Last Time Buy
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336721-CES24050-16
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3A 36V 28V Step-Down DC-DC Converter IC - 739-LM43603PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 36 volts
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1224462P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details