Cosel U.S.A., Inc. Industrial Automation and Controls - Controllers - Cable Assemblies CDS6002412

Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Cable Assemblies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Isolation: 1250Vrms Applications: Telecom Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Cable Assemblies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Isolation: 1250Vrms Applications: Telecom Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Cable Assemblies
Industrial Automation and Controls - Controllers - Cable Assemblies
Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Cable Assemblies Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Input (Min): 0.8V Voltage - Input (Max): 25V Voltage - Isolation: 1250Vrms Applications: Telecom Operating Temperature: -40°C ~ 85°C Efficiency: 90(%) Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: AMIS
Category: Industrial Automation and Controls - Controllers - Cable Assemblies
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Isolation: 1250Vrms
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Industrial Automation and Controls - Controllers - Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details