Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 50V
Voltage - Output 1: 0.6 ~ 5.5 V
Voltage - Isolation: 1250Vrms
Applications: Telecom
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Connectors,Interconnects |
| Output Voltage | 1.1 to 50 volts |