Manufacturer: Cosel USA, Inc.
Win Source Part Number: 866284-CDS4004824
Series: CDS (500W)
Operating Temperature Range: -20°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 24V - - - 21A 36V - 76V Input
Package: 21-DIP Module
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2043, CDS4004824-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 866284-CDS4004824 |
| Product Name | Power Supplies Board Mount DCDC Converters - CDS4004824 |
| Package Type | Other; Box |