Cosel U.S.A., Inc. DC DC Converters CDS4004812

Description
Isolated Module DC DC Converter 1 Output 12.5V 40A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12.5V 40A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2041-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2041-ND
DC DC Converters 1776-2041-ND
Isolated Module DC DC Converter 1 Output 12.5V 40A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 12.5V 40A 36V - 76V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CDS4004812
771473-CDS4004812
Power Supplies Board Mount DCDC Converters - CDS4004812 771473-CDS4004812
Manufacturer: Cosel USA, Inc. Win Source Part Number: 771473-CDS4004812 Series: * Family Name: CDS40048 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): V48A15E500BL3; V48A15E500B3; V48A15E500BS2; B40SR12424D; Introduction Date: August 22, 2005 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 771473-CDS4004812
Series: *
Family Name: CDS40048
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): V48A15E500BL3; V48A15E500B3; V48A15E500BS2; B40SR12424D;
Introduction Date: August 22, 2005
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CDS4004812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CDS4004812
Power Supplies - Board Mount - DC DC Converters CDS4004812
DC DC CONVERTER 12.5V 500W

DC DC CONVERTER 12.5V 500W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2041-ND 771473-CDS4004812 CDS4004812
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - CDS4004812 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to ? C (-4 to ? F)
DC Output Current 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-10015-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 6.13 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details