Manufacturer: Cosel USA, Inc.
Win Source Part Number: 812531-CBS504828-T
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 28V
Efficiency: 88%
Supplier Device Package: Half Brick
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Maximum Input Voltage: 76V
Manufacturer Package: Half Brick
Current - Output (Maximum): 1.8A
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 812531-CBS504828-T |
| Product Name | Power Supplies Board Mount DCDC Converters - CBS504828-T |
| Package Type | Other; Half Brick |