Cosel U.S.A., Inc. DC DC Converters CBS504824

Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1156-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1156-ND
DC DC Converters 1776-1156-ND
Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CBS504824 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS504824
Power Supplies - Board Mount - DC DC Converters CBS504824
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site
Converter; 24 V; 11.7 A; 50.4 W; 48 VDC; 1.19 A (Typ.) W; 0 degC; 65 degC - 70161818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 24 V; 11.7 A; 50.4 W; 48 VDC; 1.19 A (Typ.) W; 0 degC; 65 degC
70161818
Converter; 24 V; 11.7 A; 50.4 W; 48 VDC; 1.19 A (Typ.) W; 0 degC; 65 degC 70161818
1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1156-ND CBS504824 70161818
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 24 V; 11.7 A; 50.4 W; 48 VDC; 1.19 A (Typ.) W; 0 degC; 65 degC
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details