Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters CBS504805-R

Description
Win Source Part Number: 1355446-CBS504805-R Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OVP Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: CBS504805 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 50 W Voltage - Input (Max): 76V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 5V Efficiency: 85% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355446-CBS504805-R Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OVP Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: CBS504805 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 50 W Voltage - Input (Max): 76V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 5V Efficiency: 85% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355446-CBS504805-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355446-CBS504805-R
Power Supplies - Board Mount - DC DC Converters 1355446-CBS504805-R
Win Source Part Number: 1355446-CBS504805-R Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 48 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OVP Package / Case: Half Brick Supplier Device Package: Half Brick Base Product Number: CBS504805 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 50 W Voltage - Input (Max): 76V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 36V Voltage - Output 1: 5V Efficiency: 85% California Prop 65: Warning Information

Win Source Part Number: 1355446-CBS504805-R
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 48 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (50W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OVP
Package / Case: Half Brick
Supplier Device Package: Half Brick
Base Product Number: CBS504805
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 50 W
Voltage - Input (Max): 76V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 36V
Voltage - Output 1: 5V
Efficiency: 85%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1355446-CBS504805-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

LM3263 High-Current Step-Down DC/DC Converter with MIPI? RF Front-End Interface for RF Power Amplifiers - LM3263TMX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode,MIPI RFFE Interface
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details