Cosel U.S.A., Inc. DC DC Converters CBS502415

Description
Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1151-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1151-ND
DC DC Converters 1776-1151-ND
Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 3.4A 18V - 36V Input

Buy Now Datasheet
Converter; 15 V; 11.7 A; 51 W; 24 VDC; 2.44 A (Typ.) W; 0 degC; 65 degC - 70160683 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 15 V; 11.7 A; 51 W; 24 VDC; 2.44 A (Typ.) W; 0 degC; 65 degC
70160683
Converter; 15 V; 11.7 A; 51 W; 24 VDC; 2.44 A (Typ.) W; 0 degC; 65 degC 70160683
1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS502415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS502415
Power Supplies - Board Mount - DC DC Converters CBS502415
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1151-ND 70160683 CBS502415
Product Name DC DC Converters Converter; 15 V; 11.7 A; 51 W; 24 VDC; 2.44 A (Typ.) W; 0 degC; 65 degC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W240V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details