Cosel U.S.A., Inc. DC DC Converters CBS502412

Description
Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1150-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1150-ND
DC DC Converters 1776-1150-ND
Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 4.2A 18V - 36V Input

Buy Now Datasheet
Converter, DC Output: 12V, 4.2A, Input Volts DC: 18-36, Output Watts: 50.4 - 70160682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC Output: 12V, 4.2A, Input Volts DC: 18-36, Output Watts: 50.4
70160682
Converter, DC Output: 12V, 4.2A, Input Volts DC: 18-36, Output Watts: 50.4 70160682
1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 28 V Output Voltage, 1.8 A to 11.7 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS502412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS502412
Power Supplies - Board Mount - DC DC Converters CBS502412
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1150-ND 70160682 CBS502412
Product Name DC DC Converters Converter, DC Output: 12V, 4.2A, Input Volts DC: 18-36, Output Watts: 50.4 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 4.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU160-750T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details