Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - CBS502412 CBS502412

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865881-CBS502412 Series: CBS (50W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input Package: 13-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865881-CBS502412 Series: CBS (50W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input Package: 13-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CBS502412 - 865881-CBS502412 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS502412
865881-CBS502412
Power Supplies Board Mount DCDC Converters - CBS502412 865881-CBS502412
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865881-CBS502412 Series: CBS (50W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input Package: 13-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 865881-CBS502412
Series: CBS (50W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 36V Input
Package: 13-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Isolated 12V 4.2A 50W DC-DC Converter IC - 132-CBS502412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 12V 4.2A 50W DC-DC Converter IC
132-CBS502412
Isolated 12V 4.2A 50W DC-DC Converter IC 132-CBS502412
12V 4.2A 50W Isolated DC-DC Converter Module Product overview: CBS502412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 4.2A, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 4.2A, 50W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS502412 can be used for catalog matching and distributor lookup.

12V 4.2A 50W Isolated DC-DC Converter Module Product overview: CBS502412 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 4.2A, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 4.2A, 50W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS502412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply;DC-DC;12V@4.2A;18-36V In;Enclosed;Telecom;Switching;CBS Series - 165-CBS502412 - Utmel Electronic Limited
Hong Kong, China
Power Supply;DC-DC;12V@4.2A;18-36V In;Enclosed;Telecom;Switching;CBS Series
165-CBS502412
Power Supply;DC-DC;12V@4.2A;18-36V In;Enclosed;Telecom;Switching;CBS Series 165-CBS502412
Power Supply;DC-DC;12V@4.2 A;18-36V In;Enclosed;Telecom; Switching;CBS Series

Power Supply;DC-DC;12V@4.2A;18-36V In;Enclosed;Telecom;Switching;CBS Series

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 865881-CBS502412 132-CBS502412 165-CBS502412
Product Name Power Supplies Board Mount DCDC Converters - CBS502412 Isolated 12V 4.2A 50W DC-DC Converter IC Power Supply;DC-DC;12V@4.2A;18-36V In;Enclosed;Telecom;Switching;CBS Series
Package Type DIP; Other; 13-DIP Module Other; Module DIP; Other; 13-DIP Module
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Output Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details