Cosel U.S.A., Inc. Power Supplies - Board Mount - DC DC Converters CBS502405

Description
Win Source Part Number: 1355402-CBS502405 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 13-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84% California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1355402-CBS502405 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 13-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84% California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1355402-CBS502405 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1355402-CBS502405
Power Supplies - Board Mount - DC DC Converters 1355402-CBS502405
Win Source Part Number: 1355402-CBS502405 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C (With Derating) Fake Threat In the Open Market: 59 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Cosel USA, Inc. Series: CBS (50W) Package: Box Product Status: Active Features: Remote On/Off, OCP, OTP, OVP Package / Case: 13-DIP Module Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Current - Output (Max): 10A Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 18V Voltage - Output 1: 5V Efficiency: 84% California Prop 65: Warning Information

Win Source Part Number: 1355402-CBS502405
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 59 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (50W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP
Package / Case: 13-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 10A
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 5V
Efficiency: 84%
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1355402-CBS502405
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226979P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
900MA Boost DC-DC Converter IC - 739-AAT1210IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.2 volts
Input Voltage 5.5 volts
View Details
Buck 6V 75V 3A Step-Down DC-DC Converter IC - 739-LM5576MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP EP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers