Cosel U.S.A., Inc. 350W DC-DC Converter IC CBS3504828

Description
DC-DC Regulated Power Supply Module, 1 Output, 350W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS3504828 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS3504828 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 350W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS3504828 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS3504828 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350W DC-DC Converter IC - 132-CBS3504828 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350W DC-DC Converter IC
132-CBS3504828
350W DC-DC Converter IC 132-CBS3504828
DC-DC Regulated Power Supply Module, 1 Output, 350W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS3504828 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS3504828 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 350W, Hybrid, ROHS COMPLIANT, PACKAGE-9 Product overview: CBS3504828 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 350W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS3504828 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CBS3504828 - 865880-CBS3504828 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS3504828
865880-CBS3504828
Power Supplies Board Mount DCDC Converters - CBS3504828 865880-CBS3504828
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865880-CBS3504828 Series: CBS (350W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter Output 28V - - - 12.5A 36V - 76V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2033, CBS3504828-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 865880-CBS3504828
Series: CBS (350W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter Output 28V - - - 12.5A 36V - 76V Input
Package: Half Brick
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Case / Package: Half Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2033, CBS3504828-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CBS3504828 865880-CBS3504828
Product Name 350W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CBS3504828
Input Voltage 76 volts
Unlock Full Specs
to access all available technical data