Cosel U.S.A., Inc. DC DC Converters CBS3504824

Description
Isolated Module DC DC Converter 1 Output 24V 14.5A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 14.5A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1146-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1146-ND
DC DC Converters 1776-1146-ND
Isolated Module DC DC Converter 1 Output 24V 14.5A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 24V 14.5A 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CBS3504824 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS3504824
Power Supplies - Board Mount - DC DC Converters CBS3504824
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site
DC/DC Converter, 350 Watts, 24 Volts - 70160874 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC Converter, 350 Watts, 24 Volts
70160874
DC/DC Converter, 350 Watts, 24 Volts 70160874
Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1146-ND CBS3504824 70160874
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC Converter, 350 Watts, 24 Volts
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 14.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 102A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers