Cosel U.S.A., Inc. DC DC Converters CBS3502428

Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 20V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 12.5A 20V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2030-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2030-ND
DC DC Converters 1776-2030-ND
Isolated Module DC DC Converter 1 Output 28V 12.5A 20V - 36V Input

Isolated Module DC DC Converter 1 Output 28V 12.5A 20V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CBS3502428 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS3502428
Power Supplies - Board Mount - DC DC Converters CBS3502428
DC DC CONVERTER 28V 350W

DC DC CONVERTER 28V 350W

Supplier's Site
DC/DC Converter, 350 Watts, 28 Volts - 70160871 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC Converter, 350 Watts, 28 Volts
70160871
DC/DC Converter, 350 Watts, 28 Volts 70160871
Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2030-ND CBS3502428 70160871
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC Converter, 350 Watts, 28 Volts
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details