Win Source Part Number: 1355421-CBS3502424
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 34 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (350W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OVP
Package / Case: Half Brick
Supplier Device Package: Half Brick
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 14.5A
Power (Watts): 348 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 20V
Voltage - Output 1: 24V
Efficiency: 87%
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1355421-CBS3502424 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |