The Win Source Electronics part number 1355464-CBS3502412 is a compact, isolated DC-DC converter designed for board mounting applications. It operates within an input voltage range of 20V to 36V and provides a single output voltage of 12V with a maximum output current of 25A. The converter features built-in overcurrent protection (OCP), overvoltage protection (OVP), and thermal protection, ensuring reliable operation under various conditions. It has an efficiency rating of 86% and is capable of operating in a temperature range from -40°C to +100°C, subject to derating. The device is compliant with safety standards including UL60950-1 and is marked for CE and RoHS compliance. The dimensions of the module are 61.0mm x 57.9mm x 12.7mm, and it utilizes a through-hole mounting type. This product is suitable for applications in the information technology equipment (ITE) sector.
Win Source Part Number: 1355464-CBS3502412
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Fake Threat In the Open Market: 60 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Cosel USA, Inc.
Series: CBS (350W)
Package: Box
Product Status: Active
Features: Remote On/Off, OCP, OTP, OVP
Package / Case: 13-DIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Current - Output (Max): 25A
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 20V
Voltage - Output 1: 12V
Efficiency: 86%
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1355464-CBS3502412 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Box |