Cosel U.S.A., Inc. DC DC Converters CBS2004824

Description
Isolated Module DC DC Converter 1 Output 24V 8.4A 36V - 76V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 8.4A 36V - 76V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1142-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1142-ND
DC DC Converters 1776-1142-ND
Isolated Module DC DC Converter 1 Output 24V 8.4A 36V - 76V Input

Isolated Module DC DC Converter 1 Output 24V 8.4A 36V - 76V Input

Buy Now Datasheet
Converter; 24 V; 4.77 A (Typ.); cULus Recognized, TUV Approved, CE Marked - 70161830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 24 V; 4.77 A (Typ.); cULus Recognized, TUV Approved, CE Marked
70161830
Converter; 24 V; 4.77 A (Typ.); cULus Recognized, TUV Approved, CE Marked 70161830
1.8 V to 48 V Output Voltage, 4.2 A to 35 A Output Current, Power Module Type Designed for Datacom and Telecom Applications High Quality: Documented Field Failure Rate Less than 0.012% Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series Fully Isolated Input-Output Built-In Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty

1.8 V to 48 V Output Voltage, 4.2 A to 35 A Output Current, Power Module Type
Designed for Datacom and Telecom Applications

  • High Quality: Documented Field Failure Rate Less than 0.012%
  • Half Brick Industry Standard — Pin for Pin Compatible with Lucent JW Series
  • Fully Isolated Input-Output
  • Built-In Overcurrent, Overvoltage Protection
  • DC Input: 36~76 VDC
  • Thermal Protection
  • Remote Sensing
  • Remote ON/OFF
  • –40~100°C Operation
  • Five-Year Warranty
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CBS2004824 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CBS2004824
Power Supplies - Board Mount - DC DC Converters CBS2004824
DC DC CONVERTER 24V

DC DC CONVERTER 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1142-ND 70161830 CBS2004824
Product Name DC DC Converters Converter; 24 V; 4.77 A (Typ.); cULus Recognized, TUV Approved, CE Marked Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to ? C (-40 to ? F)
DC Output Current 8.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details