Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - CBS2004812 CBS2004812

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 771234-CBS2004812 Series: CBS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Family Name: CBS200 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 16.7A Alternative Parts (Cross-Reference): V48B12T200AL3; V48B12C200AL2; V48B12M200A; V48B12H200AL; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 771234-CBS2004812 Series: CBS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Family Name: CBS200 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 16.7A Alternative Parts (Cross-Reference): V48B12T200AL3; V48B12C200AL2; V48B12M200A; V48B12H200AL; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CBS2004812 - 771234-CBS2004812 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS2004812
771234-CBS2004812
Power Supplies Board Mount DCDC Converters - CBS2004812 771234-CBS2004812
Manufacturer: Cosel USA, Inc. Win Source Part Number: 771234-CBS2004812 Series: CBS Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Family Name: CBS200 Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 76V Current - Output (Maximum): 16.7A Alternative Parts (Cross-Reference): V48B12T200AL3; V48B12C200AL2; V48B12M200A; V48B12H200AL; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 771234-CBS2004812
Series: CBS
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Family Name: CBS200
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 76V
Current - Output (Maximum): 16.7A
Alternative Parts (Cross-Reference): V48B12T200AL3; V48B12C200AL2; V48B12M200A; V48B12H200AL;
Introduction Date: July 11, 2006
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply;DC-DC;12V@16.7A;36-76V In;Enclosed;Telecom;Switching;CBS Series - 165-CBS2004812 - Utmel Electronic Limited
Hong Kong, China
Power Supply;DC-DC;12V@16.7A;36-76V In;Enclosed;Telecom;Switching;CBS Series
165-CBS2004812
Power Supply;DC-DC;12V@16.7A;36-76V In;Enclosed;Telecom;Switching;CBS Series 165-CBS2004812
Power Supply;DC-DC;12V@16. 7A;36-76V In;Enclosed;Telecom; Switching;CBS Series

Power Supply;DC-DC;12V@16.7A;36-76V In;Enclosed;Telecom;Switching;CBS Series

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 771234-CBS2004812 165-CBS2004812
Product Name Power Supplies Board Mount DCDC Converters - CBS2004812 Power Supply;DC-DC;12V@16.7A;36-76V In;Enclosed;Telecom;Switching;CBS Series
Package Type DIP; Other; 9-DIP Module DIP; Other; 9-DIP Module
Input Voltage 36 volts 48 volts
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details
1.2V 600mA 3MHz DC-DC Converter IC - 739-LM3677LEE-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.2 volts
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
2 suppliers