Cosel U.S.A., Inc. 5V 30A 150W DC-DC Converter IC CBS2004805

Description
5V 30A 150W DC-DC Converter, Half Brick, 1.5kV Isolation Product overview: CBS2004805 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30A, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30A, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2004805 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 30A 150W DC-DC Converter, Half Brick, 1.5kV Isolation Product overview: CBS2004805 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30A, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30A, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2004805 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 30A 150W DC-DC Converter IC - 132-CBS2004805 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 30A 150W DC-DC Converter IC
132-CBS2004805
5V 30A 150W DC-DC Converter IC 132-CBS2004805
5V 30A 150W DC-DC Converter, Half Brick, 1.5kV Isolation Product overview: CBS2004805 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30A, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30A, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2004805 can be used for catalog matching and distributor lookup.

5V 30A 150W DC-DC Converter, Half Brick, 1.5kV Isolation Product overview: CBS2004805 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30A, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30A, 150W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2004805 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - CBS2004805 - 914815-CBS2004805 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS2004805
914815-CBS2004805
Power Supplies Board Mount DCDC Converters - CBS2004805 914815-CBS2004805
Manufacturer: Cosel USA, Inc. Win Source Part Number: 914815-CBS2004805 Series: CBS (200W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 36V - 76V Input Package: 9-DIP Module Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 914815-CBS2004805
Series: CBS (200W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 36V - 76V Input
Package: 9-DIP Module
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CBS2004805 914815-CBS2004805
Product Name 5V 30A 150W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - CBS2004805
Package Type Other; Half Brick DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data