Manufacturer: Cosel USA, Inc.
Win Source Part Number: 865879-CBS2004805-R
Series: CBS (200W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 30A 36V - 76V Input
Package: Half Brick
Package: Box
Mounting: Through Hole
Family Name: CBS2004805
Categories: Power Supplies - Board Mount
Case / Package: Half Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 865879-CBS2004805-R |
| Product Name | Power Supplies Board Mount DCDC Converters - CBS2004805-R |
| Package Type | Other; Half Brick |