Cosel U.S.A., Inc. Power Supplies Board Mount DCDC Converters - CBS2004803 CBS2004803

Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865878-CBS2004803 Series: CBS (200W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 35A 36V - 76V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2029, CBS2004803-ND
Request a Quote Datasheet
Description
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865878-CBS2004803 Series: CBS (200W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 35A 36V - 76V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2029, CBS2004803-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CBS2004803 - 865878-CBS2004803 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CBS2004803
865878-CBS2004803
Power Supplies Board Mount DCDC Converters - CBS2004803 865878-CBS2004803
Manufacturer: Cosel USA, Inc. Win Source Part Number: 865878-CBS2004803 Series: CBS (200W) Operating Temperature Range: -40°C ~ 100°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 35A 36V - 76V Input Package: Half Brick Package: Box Mounting: Through Hole Categories: Power Supplies - Board Mount Case / Package: Half Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 5 Weeks HTSUS: 8504.40.9580 Other Part Number: 1776-2029, CBS2004803-ND

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 865878-CBS2004803
Series: CBS (200W)
Operating Temperature Range: -40°C ~ 100°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 35A 36V - 76V Input
Package: Half Brick
Package: Box
Mounting: Through Hole
Categories: Power Supplies - Board Mount
Case / Package: Half Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1776-2029, CBS2004803-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 865878-CBS2004803
Product Name Power Supplies Board Mount DCDC Converters - CBS2004803
Package Type Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details