Manufacturer: Cosel USA, Inc.
Win Source Part Number: 812414-CBS2002424
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 18V
Voltage - Output 1: 24V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Maximum Input Voltage: 36V
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 8.4A
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
24V 8.4A 201.6W DC-DC Converter Module, 1.5kV Isolation Product overview: CBS2002424 from Cosel is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8.4A, 201.6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 8.4A, 201.6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CBS2002424 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 812414-CBS2002424 | 132-CBS2002424 |
| Product Name | Power Supplies Board Mount DCDC Converters - CBS2002424 | 24V 8.4A 201.6W DC-DC Converter IC |
| Package Type | DIP; Other; 9-DIP Module | Other; Module |